NXP Semiconductors Microprocessors XPC850DSLCVR50BU

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - XPC850DSLCVR50BU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
XPC850DSLCVR50BU-ND
Microprocessors XPC850DSLCVR50BU-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - XPC850DSLCVR50BU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XPC850DSLCVR50BU
Embedded - Microprocessors XPC850DSLCVR50BU
IC MPU MPC8XX 50MHZ 256BGA

IC MPU MPC8XX 50MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - XPC850DSLCVR50BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XPC850DSLCVR50BU
Microprocessors XPC850DSLCVR50BU
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number XPC850DSLCVR50BU-ND XPC850DSLCVR50BU XPC850DSLCVR50BU
Product Name Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V
Package Type Other; 256-BBGA BGA; Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD500AAXE0TC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
AM1808 Sitara Processor - AM1808BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details