NXP Semiconductors Embedded - Embedded - Microprocessors - XPC8260VVIFBC XPC8260VVIFBC

Description
Manufacturer: NXP Win Source Part Number: 052094-XPC8260VVIFBC Packaging: Tray Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 200MHz Security Package / Case: 480-LBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 052094-XPC8260VVIFBC Packaging: Tray Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 200MHz Security Package / Case: 480-LBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XPC8260VVIFBC - 052094-XPC8260VVIFBC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XPC8260VVIFBC
052094-XPC8260VVIFBC
Embedded - Embedded - Microprocessors - XPC8260VVIFBC 052094-XPC8260VVIFBC
Manufacturer: NXP Win Source Part Number: 052094-XPC8260VVIFBC Packaging: Tray Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 200MHz Security Package / Case: 480-LBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 052094-XPC8260VVIFBC
Packaging: Tray
Core Processor: PowerPC G2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 200MHz
Security Package / Case: 480-LBGA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - XPC8260VVIFBC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
XPC8260VVIFBC-ND
Microprocessors XPC8260VVIFBC-ND
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
200MHZ Embedded Microprocessor MPU - 694-XPC8260VVIFBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Embedded Microprocessor MPU
694-XPC8260VVIFBC
200MHZ Embedded Microprocessor MPU 694-XPC8260VVIFBC
IC MPU MPC82XX 200MHZ 480TBGA Product overview: XPC8260VVIFBC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC8260VVIFBC can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 200MHZ 480TBGA Product overview: XPC8260VVIFBC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC8260VVIFBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - XPC8260VVIFBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
XPC8260VVIFBC
Integrated Circuits (ICs) - Embedded - Microprocessors XPC8260VVIFBC
IC MPU MPC82XX 200MHZ 480TBGA

IC MPU MPC82XX 200MHZ 480TBGA

Supplier's Site
Embedded - Microprocessors - XPC8260VVIFBC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XPC8260VVIFBC
Embedded - Microprocessors XPC8260VVIFBC
IC MPU MPC82XX 200MHZ 480TBGA

IC MPU MPC82XX 200MHZ 480TBGA

Supplier's Site Datasheet
Microprocessors - XPC8260VVIFBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XPC8260VVIFBC
Microprocessors XPC8260VVIFBC
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - XPC8260VVIFBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XPC8260VVIFBC
Microprocessors XPC8260VVIFBC
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - XPC8260VVIFBC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
XPC8260VVIFBC
Microprocessors XPC8260VVIFBC
IC MPU MPC82XX 200MHZ 480TBGA

IC MPU MPC82XX 200MHZ 480TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 052094-XPC8260VVIFBC XPC8260VVIFBC-ND 694-XPC8260VVIFBC XPC8260VVIFBC XPC8260VVIFBC XPC8260VVIFBC XPC8260VVIFBC
Product Name Embedded - Embedded - Microprocessors - XPC8260VVIFBC Microprocessors 200MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors
Architecture RISC RISC RISC RISC RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Package Type T-BGA; Other; 408-TBGA (37.5x37.5) Other; 480-LBGA Exposed Pad Other; Bulk BGA; Other; 480-LBGA Exposed Pad Other; 480-LBGA Exposed Pad
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - 25PPC405GP-3BD266A - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details