NXP Semiconductors Embedded - Embedded - Microprocessors - XPC8260VVHFBC XPC8260VVHFBC

Description
Manufacturer: NXP Win Source Part Number: 800122-XPC8260VVHFBC Series: MPC82xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 166MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) Voltage - I/O: 3.3V Package: 480-LBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Part Status: Obsolete(EOL) Family Name: XPC8260 Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Alternative Parts (Cross-Reference): PC8265MTPUMC; PC8265AMTPUMC; PCX8260AMTPUMB; PC8260AMTPUMB ; Introduction Date: July 19, 2005 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 800122-XPC8260VVHFBC Series: MPC82xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 166MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) Voltage - I/O: 3.3V Package: 480-LBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Part Status: Obsolete(EOL) Family Name: XPC8260 Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Alternative Parts (Cross-Reference): PC8265MTPUMC; PC8265AMTPUMC; PCX8260AMTPUMB; PC8260AMTPUMB ; Introduction Date: July 19, 2005 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XPC8260VVHFBC - 800122-XPC8260VVHFBC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XPC8260VVHFBC
800122-XPC8260VVHFBC
Embedded - Embedded - Microprocessors - XPC8260VVHFBC 800122-XPC8260VVHFBC
Manufacturer: NXP Win Source Part Number: 800122-XPC8260VVHFBC Series: MPC82xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 166MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) Voltage - I/O: 3.3V Package: 480-LBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Part Status: Obsolete(EOL) Family Name: XPC8260 Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Alternative Parts (Cross-Reference): PC8265MTPUMC; PC8265AMTPUMC; PCX8260AMTPUMB; PC8260AMTPUMB ; Introduction Date: July 19, 2005 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 800122-XPC8260VVHFBC
Series: MPC82xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC G2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 166MHz
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
Voltage - I/O: 3.3V
Package: 480-LBGA
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Part Status: Obsolete(EOL)
Family Name: XPC8260
Categories: Integrated Circuits (ICs)
Manufacturer Package: 408-TBGA (37.5x37.5)
Alternative Parts (Cross-Reference): PC8265MTPUMC; PC8265AMTPUMC; PCX8260AMTPUMB; PC8260AMTPUMB ;
Introduction Date: July 19, 2005
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - XPC8260VVHFBC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
XPC8260VVHFBC-ND
Microprocessors XPC8260VVHFBC-ND
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 166MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 166MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
166MHZ Embedded Microprocessor MPU - 694-XPC8260VVHFBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166MHZ Embedded Microprocessor MPU
694-XPC8260VVHFBC
166MHZ Embedded Microprocessor MPU 694-XPC8260VVHFBC
IC MPU MPC82XX 166MHZ 480TBGA Product overview: XPC8260VVHFBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 166MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC8260VVHFBC can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 166MHZ 480TBGA Product overview: XPC8260VVHFBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 166MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC8260VVHFBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - XPC8260VVHFBC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XPC8260VVHFBC
Embedded - Microprocessors XPC8260VVHFBC
IC MPU MPC82XX 166MHZ 480TBGA

IC MPU MPC82XX 166MHZ 480TBGA

Supplier's Site Datasheet
Microprocessors - XPC8260VVHFBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XPC8260VVHFBC
Microprocessors XPC8260VVHFBC
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 166MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 166MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 800122-XPC8260VVHFBC XPC8260VVHFBC-ND 694-XPC8260VVHFBC XPC8260VVHFBC XPC8260VVHFBC
Product Name Embedded - Embedded - Microprocessors - XPC8260VVHFBC Microprocessors 166MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors
Architecture RISC RISC RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerPC; PowerPC G2 PowerPC; PowerPC G2 PowerPC G2
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9260B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers