Manufacturer: NXP
Win Source Part Number: 410356-XPC8260CZUHFB
Packaging: Tray
Core Processor: PowerPC G2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Family Name: XPC8260
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 166MHz
Security Package / Case: 480-LBGA
Alternative Parts (Cross-Reference): PCX8260AMTPUHB; PC8260AMTPUHB ; PCX8265AMTPUHC; PC8265MTPUHC ;
Introduction Date: July 23, 2001
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 166MHz 480-TBGA (37.5x37.5)
IC MPU MPC82XX 166MHZ 480TBGA Product overview: XPC8260CZUHFBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 166MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC8260CZUHFBC can be used for catalog matching and distributor lookup.
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 166MHz 480-TBGA (37.5x37.5)
IC MPU MPC82XX 166MHZ 480TBGA
IC MPU MPC82XX 166MHZ 480TBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 410356-XPC8260CZUHFBC | XPC8260CZUHFBC-ND | 694-XPC8260CZUHFBC | XPC8260CZUHFBC | XPC8260CZUHFBC | XPC8260CZUHFBC |
| Product Name | Embedded - Embedded - Microprocessors - XPC8260CZUHFBC | Microprocessors | 166MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Architecture | RISC | RISC | RISC | RISC | ||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 3.3V | 3.3V | ||||
| Package Type | T-BGA; Other; 408-TBGA (37.5x37.5) | Other; 480-LBGA Exposed Pad | Other; Tray | BGA; Other; 480-LBGA Exposed Pad | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |