NXP Semiconductors 66MHZ Embedded Microprocessor MPU XPC823ZT66B2

Description
IC MPU MPC8XX 66MHZ 256BGA Product overview: XPC823ZT66B2 from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC823ZT66B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 66MHZ 256BGA Product overview: XPC823ZT66B2 from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC823ZT66B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
66MHZ Embedded Microprocessor MPU - 694-XPC823ZT66B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-XPC823ZT66B2
66MHZ Embedded Microprocessor MPU 694-XPC823ZT66B2
IC MPU MPC8XX 66MHZ 256BGA Product overview: XPC823ZT66B2 from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC823ZT66B2 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 256BGA Product overview: XPC823ZT66B2 from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC823ZT66B2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XPC823ZT66B2 - 043970-XPC823ZT66B2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XPC823ZT66B2
043970-XPC823ZT66B2
Embedded - Embedded - Microprocessors - XPC823ZT66B2 043970-XPC823ZT66B2
Manufacturer: NXP Win Source Part Number: 043970-XPC823ZT66B2 Packaging: Tray Core Processor: PowerPC Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Video Ethernet: 10 Mbps (1) USB: USB 1.x (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SMC, SCC, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 66MHz Security Package / Case: 256-BGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 043970-XPC823ZT66B2
Packaging: Tray
Core Processor: PowerPC
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Video
Ethernet: 10 Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SMC, SCC, SPI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 66MHz
Security Package / Case: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XPC823ZT66B2 043970-XPC823ZT66B2
Product Name 66MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XPC823ZT66B2
Package Type Other; Tray P-BGA; Other; 256-PBGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-Compatible 12-Bit D/A Converter 28-SOIC 0 to 70 - 815-DAC813KU - Utmel Electronic Limited
Specs
Architecture R-2R
Supply Voltage 1.5V; 15V
Package Type SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details