NXP Semiconductors 75MHZ Embedded Microprocessor MPU XPC823VR75B2T

Description
IC MPU MPC8XX 75MHZ 256BGA Product overview: XPC823VR75B2T from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 75MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC823VR75B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 75MHZ 256BGA Product overview: XPC823VR75B2T from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 75MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC823VR75B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75MHZ Embedded Microprocessor MPU - 694-XPC823VR75B2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Embedded Microprocessor MPU
694-XPC823VR75B2T
75MHZ Embedded Microprocessor MPU 694-XPC823VR75B2T
IC MPU MPC8XX 75MHZ 256BGA Product overview: XPC823VR75B2T from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 75MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC823VR75B2T can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 75MHZ 256BGA Product overview: XPC823VR75B2T from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 75MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC823VR75B2T can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - XPC823VR75B2T-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
XPC823VR75B2T-ND
Microprocessors XPC823VR75B2T-ND
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 75MHz 256-PBGA (23x23)

PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 75MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - XPC823VR75B2T - 214580-XPC823VR75B2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XPC823VR75B2T
214580-XPC823VR75B2T
Embedded - Embedded - Microprocessors - XPC823VR75B2T 214580-XPC823VR75B2T
Manufacturer: NXP Win Source Part Number: 214580-XPC823VR75B2T Packaging: Tray Core Processor: PowerPC Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Video Ethernet: 10 Mbps (1) USB: USB 1.x (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SMC, SCC, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 75MHz Security Package / Case: 256-BBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 214580-XPC823VR75B2T
Packaging: Tray
Core Processor: PowerPC
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Video
Ethernet: 10 Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SMC, SCC, SPI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 75MHz
Security Package / Case: 256-BBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - XPC823VR75B2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XPC823VR75B2T
Microprocessors XPC823VR75B2T
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 75MHz 256-PBGA (23x23)

PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 75MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - XPC823VR75B2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XPC823VR75B2T
Embedded - Microprocessors XPC823VR75B2T
IC MPU MPC8XX 75MHZ 256BGA

IC MPU MPC8XX 75MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XPC823VR75B2T XPC823VR75B2T-ND 214580-XPC823VR75B2T XPC823VR75B2T XPC823VR75B2T
Product Name 75MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - XPC823VR75B2T Microprocessors Embedded - Microprocessors
Package Type Other; Tray Other; 256-BBGA P-BGA; Other; 256-PBGA (23x23) BGA; Other; 256-BBGA
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC PowerPC PowerPC; PowerPC
Supply Voltage 3.3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded - Embedded - Microprocessors - DM860A-LTB - 810831-DM860A-LTB - Win Source Electronics
Specs
Data Bus 32-Bit
View Details
5 suppliers