NXP Semiconductors Embedded - Embedded - Microprocessors - XPC823VR66B2T XPC823VR66B2T

Description
Manufacturer: NXP Win Source Part Number: 939834-XPC823VR66B2T Series: MPC8xx Operating Temperature Range: 0°C ~ 95°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Core Processor: PowerPC Speed: 66MHz Package: Tray Package: 256-BBGA Part Status: Obsolete Family Name: XPC82 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 939834-XPC823VR66B2T Series: MPC8xx Operating Temperature Range: 0°C ~ 95°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Core Processor: PowerPC Speed: 66MHz Package: Tray Package: 256-BBGA Part Status: Obsolete Family Name: XPC82 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XPC823VR66B2T - 939834-XPC823VR66B2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XPC823VR66B2T
939834-XPC823VR66B2T
Embedded - Embedded - Microprocessors - XPC823VR66B2T 939834-XPC823VR66B2T
Manufacturer: NXP Win Source Part Number: 939834-XPC823VR66B2T Series: MPC8xx Operating Temperature Range: 0°C ~ 95°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Core Processor: PowerPC Speed: 66MHz Package: Tray Package: 256-BBGA Part Status: Obsolete Family Name: XPC82 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 939834-XPC823VR66B2T
Series: MPC8xx
Operating Temperature Range: 0°C ~ 95°C (TA)
Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Core Processor: PowerPC
Speed: 66MHz
Package: Tray
Package: 256-BBGA
Part Status: Obsolete
Family Name: XPC82
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (23x23)
ECCN: 3A001A3
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - XPC823VR66B2T-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
XPC823VR66B2T-ND
Microprocessors XPC823VR66B2T-ND
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-XPC823VR66B2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-XPC823VR66B2T
66MHZ Embedded Microprocessor MPU 694-XPC823VR66B2T
IC MPU MPC8XX 66MHZ 256BGA Product overview: XPC823VR66B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC823VR66B2T can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 256BGA Product overview: XPC823VR66B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC823VR66B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - XPC823VR66B2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XPC823VR66B2T
Embedded - Microprocessors XPC823VR66B2T
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - XPC823VR66B2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XPC823VR66B2T
Microprocessors XPC823VR66B2T
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 939834-XPC823VR66B2T XPC823VR66B2T-ND 694-XPC823VR66B2T XPC823VR66B2T XPC823VR66B2T
Product Name Embedded - Embedded - Microprocessors - XPC823VR66B2T Microprocessors 66MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors
Package Type P-BGA; Other; 256-PBGA (23x23) Other; 256-BBGA Other; 256-BBGA BGA; Other; 256-BBGA
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC XPC82 PowerPC; PowerPC PowerPC
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA714BEGCBDQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
Embedded - Microprocessors - AM3703CUS - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details