IC TRANSCEIVER FULL 1/1 14HVSON
CAN SYSTEM BASIS CHIP, MULTI, HVSON-14; Product Range:AEC-Q100 UJA1167 Series; Interface Case Style:HVSON; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:28V; Output Voltage:5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSCEIVER FULL 1/1 14HVSON
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UJA1167TK/VX,118 | 29AK8742 | UJA1167TK/VX,118 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Can System Basis Chip, Multi, Hvson-14; Product Range Nxp | Drivers, Receivers, Transceivers |
| Technology | CAN; CANbus | CAN | CANbus |
| Device Type | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Features | RoHS | ||
| Supply Voltage | Other; 3V |