NXP Semiconductors Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - UDA1334BTS/N2,118 UDA1334BTS/N2,118

Description
Manufacturer: NXP Win Source Part Number: 103411-UDA1334BTS/N2 ,118 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.8 V to 3.6 V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 103411-UDA1334BTS/N2 ,118 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.8 V to 3.6 V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - UDA1334BTS/N2,118 - 103411-UDA1334BTS/N2,118 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - UDA1334BTS/N2,118
103411-UDA1334BTS/N2,118
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - UDA1334BTS/N2,118 103411-UDA1334BTS/N2,118
Manufacturer: NXP Win Source Part Number: 103411-UDA1334BTS/N2 ,118 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.8 V to 3.6 V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 103411-UDA1334BTS/N2,118
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1.8 V to 3.6 V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 103411-UDA1334BTS/N2,118
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - UDA1334BTS/N2,118
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - PEB2256H-V12 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 3.13V ~ 3.46V
Package Type QFP; 80-QFP
View Details
3 suppliers
Interface - CODECs - AD1838AS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details