NXP Semiconductors Interface - Interface - CODECs - UCB1400BE UCB1400BE

Description
Manufacturer: NXP Win Source Part Number: 084824-UCB1400BE Packaging: Tray Type: Audio, AC '97 Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 97 / 91 Family Name: UCB1400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Alternative Parts (Cross-Reference): UCB1400BE,157; Introduction Date: November 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 084824-UCB1400BE Packaging: Tray Type: Audio, AC '97 Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 97 / 91 Family Name: UCB1400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Alternative Parts (Cross-Reference): UCB1400BE,157; Introduction Date: November 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - UCB1400BE - 084824-UCB1400BE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - UCB1400BE
084824-UCB1400BE
Interface - Interface - CODECs - UCB1400BE 084824-UCB1400BE
Manufacturer: NXP Win Source Part Number: 084824-UCB1400BE Packaging: Tray Type: Audio, AC '97 Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 97 / 91 Family Name: UCB1400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Alternative Parts (Cross-Reference): UCB1400BE,157; Introduction Date: November 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 084824-UCB1400BE
Packaging: Tray
Type: Audio, AC '97
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 97 / 91
Family Name: UCB1400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Alternative Parts (Cross-Reference): UCB1400BE,157;
Introduction Date: November 14, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3V Interface Transceiver IC - 716-UCB1400BE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
716-UCB1400BE
3.3V Interface Transceiver IC 716-UCB1400BE
IC AUDIO CODEC 3.3V 48-LQFP Product overview: UCB1400BE from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-UCB1400BE can be used for catalog matching and distributor lookup.

IC AUDIO CODEC 3.3V 48-LQFP Product overview: UCB1400BE from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-UCB1400BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 084824-UCB1400BE 716-UCB1400BE
Product Name Interface - Interface - CODECs - UCB1400BE 3.3V Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3203-B-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-90563012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details