Manufacturer: NXP
Win Source Part Number: 048410-UBA2017P/1
Packaging: Tube/Rail
Type: CFL/TL Controller
Mounting: Through Hole
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 11.9 V to 13.8 V
Operating Supply Current: 1.7mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | UBA2017P/1 |
| Product Name | PMIC - PMIC - Lighting, Ballast Controllers - UBA2017P/1 |
| Controller Type | CFL/TL Controller |