Manufacturer: NXP
Win Source Part Number: 048409-UBA2017AT/1
Packaging: Reel - TR
Type: CFL/TL Controller
Mounting: SMD (SMT)
Dimming: Yes
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 11.9 V to 13.8 V
Operating Supply Current: 1.7mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | UBA2017AT/1 |
| Product Name | PMIC - PMIC - Lighting, Ballast Controllers - UBA2017AT/1 |
| Controller Type | CFL/TL Controller |