NXP Semiconductors PMIC - PMIC - Lighting, Ballast Controllers - UBA2014P UBA2014P

Description
Manufacturer: NXP Win Source Part Number: 090448-UBA2014P Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 40.5kHz to 100kHz Dimming: No Family Name: UBA2014 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 80°C Case / Package: 16-DIP Supply Voltage - Operating: 9.1 V to 13 V Operating Supply Current: 1.5mA Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 090448-UBA2014P Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 40.5kHz to 100kHz Dimming: No Family Name: UBA2014 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 80°C Case / Package: 16-DIP Supply Voltage - Operating: 9.1 V to 13 V Operating Supply Current: 1.5mA Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UBA2014P
UBA2014P
PMIC - PMIC - Lighting, Ballast Controllers - UBA2014P UBA2014P
Manufacturer: NXP Win Source Part Number: 090448-UBA2014P Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 40.5kHz to 100kHz Dimming: No Family Name: UBA2014 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 80°C Case / Package: 16-DIP Supply Voltage - Operating: 9.1 V to 13 V Operating Supply Current: 1.5mA Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 090448-UBA2014P
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: Through Hole
Frequency: 40.5kHz to 100kHz
Dimming: No
Family Name: UBA2014
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 80°C
Case / Package: 16-DIP
Supply Voltage - Operating: 9.1 V to 13 V
Operating Supply Current: 1.5mA
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UBA2014P
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UBA2014P
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details