Manufacturer: NXP
Win Source Part Number: 213612-TYN20B-800T
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: D2PAK
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 32mA
Voltage - On State (Vtm) (Max): 1.5V
Current - On State (It (AV)) (Max): 12.7A
Current - On State (It (RMS)) (Max): 20A
Current - Off State (Max): 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 210A, 231A
SCR Type: Standard Recovery
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 213612-TYN20B-800T |
| Product Name | Discrete Semiconductor Products |