NXP Semiconductors Voltage Reference TL431FDT,215

Description
IC VREF SHUNT PREC ADJ SOT-23-3
Request a Quote Datasheet
Description
IC VREF SHUNT PREC ADJ SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 568-TL431FDT,215TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
568-TL431FDT,215TR-ND
Voltage Reference 568-TL431FDT,215TR-ND
IC VREF SHUNT PREC ADJ SOT-23-3

IC VREF SHUNT PREC ADJ SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431FDT,215 - 125254-TL431FDT,215 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431FDT,215
125254-TL431FDT,215
PMIC - PMIC - Voltage Reference - TL431FDT,215 125254-TL431FDT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 125254-TL431FDT,215 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TO-236AB (SOT23) Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 125254-TL431FDT,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-236AB (SOT23)
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 568-TL431FDT,215TR-ND 125254-TL431FDT,215
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431FDT,215
Package Type Other; TO-236AB (SOT23)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
Precision Voltage Reference IC - 693-UPC1093G-1-E1-A - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers