Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097178-TL431BMFDT,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-236AB (SOT23)
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 097178-TL431BMFDT,215 |
| Product Name | PMIC - PMIC - Voltage Reference - TL431BMFDT,215 |
| Package Type | Other; TO-236AB (SOT23) |