DGTL ISOL 2500VRMS 2CH CAN 16SO Product overview: TJF1052IT/2Y from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-TJF1052IT/2Y can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 5MBPS, SOIC-16; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAN Interface IC Galvanically isolated high-speed CAN transceiver
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 901-TJF1052IT/2Y | 61AC2370 | TJF1052IT/2Y |
| Product Name | Dual Interface Transceiver IC | Can Transceiver, 5Mbps, Soic-16; Ic Interface Type Nxp | CAN Interface IC |
| Device Type | Transceiver | ||
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 3V ~ 5.25V | Other; 3V | |
| Data Rate | 2000 kbps |