IC TRANSCEIVER FULL 1/1 14SO Product overview: TJA1145T/FDJ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TJA1145T/FDJ can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 14SO
CAN TRANSCEIVER, AEC-Q100, 2MBPS, SOIC; IC INTERFACE TYPE:-; NO. OF TX BUFFERS:-; NO. OF RX BUFFERS:-; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:28V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: YES
CAN Interface IC High-speed CAN transceiver
IC TRANSCEIVER FULL 1/1 14SO
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TJA1145T/FDJ | TJA1145T/FDJ | 85Y0328 | TJA1145T/FDJ | TJA1145T/FDJ |
| Product Name | Interface Transceiver IC | Drivers, Receivers, Transceivers | Can Transceiver, Aec-Q100, 2Mbps, Soic; Ic Interface Type Nxp | CAN Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V | Other | |
| Data Rate | 5000 kbps |