IC TRANSCEIVER HALF 2/2 14HVSON Product overview: TJA1059TKJ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TJA1059TKJ can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 2/2 14HVSON
IC TRANSCEIVER HALF 2/2 14HVSON
CAN Interface IC Dual high-speed CAN transceiver
CAN TRANSCEIVER, AEC-Q100, 2MBPS, HVSON; IC Interface Type:-; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:HVSON; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TJA1059TKJ | TJA1059TKJ | TJA1059TKJ | TJA1059TKJ | 41AH8293 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | CAN Interface IC | Can Transceiver, Aec-Q100, 2Mbps, Hvson; Ic Interface Type Nxp |
| Device Type | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V | Other; 4.75V | |
| Data Rate | 5000 kbps |