IC TRANSCEIVER HALF 1/1 8SO Product overview: TJA1051T,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TJA1051T,118 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 083975-TJA1051T,118
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120mV
Data Rate: 5Mbps
Family Name: TJA1051
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): NCV7351D1ER2G; NCV7351D13R2G; NCV7351D10R2G; NCV7351FD13R2G;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC TRANSCEIVER HALF 1/1 8SO
CAN TRANSCEIVER, 5MBPS, -40 TO 150DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
High-Speed CAN Transceiver / REEL RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8SO
5Mbps Transceiver SOIC-8 CAN ICs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TJA1051T,118 | 083975-TJA1051T,118 | TJA1051T,118 | 31AC7108 | 70R9488 | TJA1051T,118 | TJA1051T,118 |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TJA1051T,118 | Drivers, Receivers, Transceivers | Can Transceiver, 5Mbps, -40 To 150Deg C; Ic Interface Type Nxp | High-Speed Can Transceiver / Reel Rohs Compliant Nxp | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> CAN ICs |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | Transceiver; UART | ||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V | Other | Other; 4.5V~5.5V | |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps |