The TJA1046 is a dual high-speed CAN transceiver designed for automotive applications, providing two independent interfaces for connecting a CAN protocol controller to a two-wire CAN bus. It supports data rates up to 5 Mbit/s, making it suitable for CAN FD networks. The device operates with a supply voltage range of 4.75V to 5.25V and features a low-current standby mode with bus wake-up capability, enhancing power efficiency. This transceiver is compliant with ISO 11898-2:2016 and SAE J2284 standards, ensuring reliable communication in automotive environments. It offers excellent electromagnetic compatibility (EMC) performance and is optimized for 12V automotive systems. The TJA1046 is housed in a compact 14-HVSON package, which provides significant PCB space savings compared to traditional packages. It is AEC-Q100 qualified, indicating its suitability for automotive applications, and features robust protection against electrostatic discharge and thermal overload.
Win Source Part Number: 1353962-TJA1046TKZ
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Fake Threat In the Open Market: 40 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-HVSON (3x4.5)
Base Product Number: TJA1046
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Data Rate: 5Mbps
Protocol: CANbus
Receiver Hysteresis: 300 mV
IC TRANSCEIVER 14HVSON Product overview: TJA1046TKZ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TJA1046TKZ can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 14HVSON
IC TRANSCEIVER 14HVSON
CAN Interface IC Dual High-Speed CAN Transceiver
CAN TRANSCEIVER, AEC-Q100, 5MBPS, HVSON; IC Interface Type:-; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:HVSON; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353962-TJA1046TKZ | 710-TJA1046TKZ | TJA1046TKZ | TJA1046TKZ | TJA1046TKZ | 41AH8286 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | CAN Interface IC | Can Transceiver, Aec-Q100, 5Mbps, Hvson; Ic Interface Type Nxp |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V | ||
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | |||
| Features | RoHS | RoHS | RoHS |