The TJA1043T is a high-speed CAN transceiver designed for automotive applications, providing an interface between a CAN protocol controller and a two-wire CAN bus, supporting data rates up to 5 Mbit/s in the CAN FD fast phase. It is packaged in a SO14 plastic small outline package with a 3.9 mm body width and complies with ISO 11898-2:2016 and SAE J2284-1 to SAE J2284-5. The device operates with a supply voltage of 4.5 V to 5.5 V and supports direct interfacing with 3 V to 5 V microcontrollers. It features low-power management with standby and sleep modes consuming less than 2 αA, passive bus disengagement when supply is absent, and integrated diagnostic and protection functions including ESD handling up to ±8 kV per IEC 61000-4-2. It is AEC-Q100 qualified and RoHS compliant.
CAN 5Mbps Normal/Sleep/Standby
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 48-TJA1043T |
| Product Name | Automotive 5V Interface Transceiver IC |
| Device Type | Transceiver |