NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - TJA1042T TJA1042T

Description
Manufacturer: NXP Win Source Part Number: 092009-TJA1042T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120mV Data Rate: 5Mbps Family Name: TJA1042 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-HVSON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVDA1040AQDRQ1; TLE6250GT; TLE8250GVIOXUMA1; Introduction Date: March 01, 2009 ECCN: 5A001.a.4 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 092009-TJA1042T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120mV Data Rate: 5Mbps Family Name: TJA1042 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-HVSON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVDA1040AQDRQ1; TLE6250GT; TLE8250GVIOXUMA1; Introduction Date: March 01, 2009 ECCN: 5A001.a.4 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TJA1042T - 092009-TJA1042T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TJA1042T
092009-TJA1042T
Interface - Interface - Drivers, Receivers, Transceivers - TJA1042T 092009-TJA1042T
Manufacturer: NXP Win Source Part Number: 092009-TJA1042T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120mV Data Rate: 5Mbps Family Name: TJA1042 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-HVSON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVDA1040AQDRQ1; TLE6250GT; TLE8250GVIOXUMA1; Introduction Date: March 01, 2009 ECCN: 5A001.a.4 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 092009-TJA1042T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120mV
Data Rate: 5Mbps
Family Name: TJA1042
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-HVSON (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN65HVDA1040AQDRQ1; TLE6250GT; TLE8250GVIOXUMA1;
Introduction Date: March 01, 2009
ECCN: 5A001.a.4
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface Transceiver IC - 710-TJA1042T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TJA1042T
Interface Transceiver IC 710-TJA1042T
IC CAN TXRX HI-SPEED 8HVSON Product overview: TJA1042T from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TJA1042T can be used for catalog matching and distributor lookup.

IC CAN TXRX HI-SPEED 8HVSON Product overview: TJA1042T from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TJA1042T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 092009-TJA1042T 710-TJA1042T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TJA1042T Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM6996LX-AA-T1 - 077616-ADM6996LX-AA-T1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers