NXP Semiconductors Linear - Linear - Amplifiers - Audio - TFA9887UK/N2 TFA9887UK/N2

Description
Manufacturer: NXP Win Source Part Number: 364818-TFA9887UK/N2 Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 29-WLCSP (3.19x2.07) Dimension: 29-UFBGA, WLCSP Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 364818-TFA9887UK/N2 Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 29-WLCSP (3.19x2.07) Dimension: 29-UFBGA, WLCSP Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TFA9887UK/N2 - 364818-TFA9887UK/N2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TFA9887UK/N2
364818-TFA9887UK/N2
Linear - Linear - Amplifiers - Audio - TFA9887UK/N2 364818-TFA9887UK/N2
Manufacturer: NXP Win Source Part Number: 364818-TFA9887UK/N2 Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 29-WLCSP (3.19x2.07) Dimension: 29-UFBGA, WLCSP Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 364818-TFA9887UK/N2
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 29-WLCSP (3.19x2.07)
Dimension: 29-UFBGA, WLCSP
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 364818-TFA9887UK/N2
Product Name Linear - Linear - Amplifiers - Audio - TFA9887UK/N2
Supply Voltage Other; 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details