NXP Semiconductors Rf Receiver TEF6902AH/V5S,518

Description
IC CAR RADIO SGL CHIP CIRC 64QFP Product overview: TEF6902AH/V5S,518 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEF6902AH/V5S,51 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CAR RADIO SGL CHIP CIRC 64QFP Product overview: TEF6902AH/V5S,518 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEF6902AH/V5S,51 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC CAR RADIO SGL CHIP CIRC 64QFP Product overview: TEF6902AH/V5S,518 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEF6902AH/V5S,51 8 can be used for catalog matching and distributor lookup.

IC CAR RADIO SGL CHIP CIRC 64QFP Product overview: TEF6902AH/V5S,518 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEF6902AH/V5S,518 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - TEF6902AH/V5S,518 - 105879-TEF6902AH/V5S,518 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TEF6902AH/V5S,518
105879-TEF6902AH/V5S,518
RF Receivers - TEF6902AH/V5S,518 105879-TEF6902AH/V5S,518
Manufacturer: NXP Win Source Part Number: 105879-TEF6902AH/V5S ,518 Packaging: Reel - TR Applications: AM/FM Radio Receiver Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, WB Current - Receiving: 102mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 8 V to 9 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 105879-TEF6902AH/V5S,518
Packaging: Reel - TR
Applications: AM/FM Radio Receiver
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, WB
Current - Receiving: 102mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFP (14x14)
Supply Voltage - Operating: 8 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Receivers - TEF6902AH/V5S,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TEF6902AH/V5S,518
RF Receivers TEF6902AH/V5S,518
- RF Receiver AM, FM, WB PCB, Surface Mount 64-QFP (14x14)

- RF Receiver AM, FM, WB PCB, Surface Mount 64-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-TEF6902AH/V5S,518 105879-TEF6902AH/V5S,518 TEF6902AH/V5S,518
Product Name Rf Receiver RF Receivers - TEF6902AH/V5S,518 RF Receivers
Applications AM/FM Radio Receiver
Package Type Reel - TR 64-QFP (14x14) Surface Mount; 64-BQFP
Communication Interface PCB, Surface Mount
RF Modulation AM, FM, WB
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Wireless Receiver - RF Rx EN868-2W-s-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Receivers -  - MACOM
Specs
Applications RF Microwave
Package Type Flatpack
Features RoHS (optional feature)
View Details
Video Receiver - EVRC-09E1AA-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier
View Details