Manufacturer: NXP
Win Source Part Number: 053120-TEA1733P/N1
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 75W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 20.6V
Duty Cycle: 72%
Frequency - Switching: 66.5kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Supply Voltage - Operating: 12 V to 30 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 053120-TEA1733P/N1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1733P/N1 |
| Package Type | DIP; Other; 8-DIP |