NXP Semiconductors PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1733BT TEA1733BT

Description
Manufacturer: NXP Win Source Part Number: 212788-TEA1733BT Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 75W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 20.6V Duty Cycle: 72% Frequency - Switching: 123kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 12 V to 30 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 212788-TEA1733BT Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 75W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 20.6V Duty Cycle: 72% Frequency - Switching: 123kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 12 V to 30 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1733BT - 212788-TEA1733BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1733BT
212788-TEA1733BT
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1733BT 212788-TEA1733BT
Manufacturer: NXP Win Source Part Number: 212788-TEA1733BT Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 75W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 20.6V Duty Cycle: 72% Frequency - Switching: 123kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 12 V to 30 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 212788-TEA1733BT
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 75W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 20.6V
Duty Cycle: 72%
Frequency - Switching: 123kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Supply Voltage - Operating: 12 V to 30 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 212788-TEA1733BT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1733BT
Package Type Other; 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565L - 1183118-ICE3A1565L - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details