NXP Semiconductors PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623P TEA1623P

Description
Manufacturer: NXP Win Source Part Number: 363912-TEA1623P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 363912-TEA1623P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623P - 363912-TEA1623P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623P
363912-TEA1623P
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623P 363912-TEA1623P
Manufacturer: NXP Win Source Part Number: 363912-TEA1623P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 363912-TEA1623P
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 9.5V
Duty Cycle: 75%
Frequency - Switching: 10kHz to 200kHz
Fault Protection: Current Limiting, Over Temperature, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 7.5 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 363912-TEA1623P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623P
Package Type DIP; Other; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3BR4765JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 26 watts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details