NXP Semiconductors PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1553T TEA1553T

Description
Manufacturer: NXP Win Source Part Number: 053521-TEA1553T Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 250W Output Isolation: Isolated Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: 25kHz to 125kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SO Supply Voltage - Operating: 8.7 V to 20 V Control Operating Temperature: -20°C to 145°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 053521-TEA1553T Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 250W Output Isolation: Isolated Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: 25kHz to 125kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SO Supply Voltage - Operating: 8.7 V to 20 V Control Operating Temperature: -20°C to 145°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1553T - 053521-TEA1553T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1553T
053521-TEA1553T
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1553T 053521-TEA1553T
Manufacturer: NXP Win Source Part Number: 053521-TEA1553T Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 250W Output Isolation: Isolated Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: 25kHz to 125kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SO Supply Voltage - Operating: 8.7 V to 20 V Control Operating Temperature: -20°C to 145°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 053521-TEA1553T
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 250W
Output Isolation: Isolated
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: 25kHz to 125kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SO
Supply Voltage - Operating: 8.7 V to 20 V
Control Operating Temperature: -20°C to 145°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 053521-TEA1553T
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1553T
Package Type Other; 16-SO
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565I - 1183125-ICE3A5565I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5037B15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 15 volts
Input Voltage 113 to 170 volts
View Details
3 suppliers