Win Source Part Number: 967620-TEA1532AT/N1,
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Series: GreenChip™ II
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency - Switching: 50kHz ~ 75kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 1.2 mA
Voltage - Supply: 8.7V ~ 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935278107118,TEA1532
Base Product Number: TEA153
Product Status: Obsolete
PFC IC Continuous Conduction (CCM) 50kHz ~ 75kHz 8-SO
IC PFC CTRLR CCM 75KHZ 8SO
PFC IC Continuous Conduction (CCM) 50kHz ~ 75kHz 8-SO
IC PFC CTRLR CCM 75KHZ 8SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 967620-TEA1532AT/N1,118 | 568-2337-2-ND | TEA1532AT/N1,118 | TEA1532AT/N1,118 | TEA1532AT/N1,118 |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |