NXP Semiconductors PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1501 TEA1501

Description
Manufacturer: NXP Win Source Part Number: 047969-TEA1501 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 66% Frequency - Switching: 20kHz to 50kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 12 V to 24 V Control Operating Temperature: -10°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 047969-TEA1501 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 66% Frequency - Switching: 20kHz to 50kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 12 V to 24 V Control Operating Temperature: -10°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1501 - 047969-TEA1501 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1501
047969-TEA1501
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1501 047969-TEA1501
Manufacturer: NXP Win Source Part Number: 047969-TEA1501 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 66% Frequency - Switching: 20kHz to 50kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 12 V to 24 V Control Operating Temperature: -10°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 047969-TEA1501
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 3W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 66%
Frequency - Switching: 20kHz to 50kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Supply Voltage - Operating: 12 V to 24 V
Control Operating Temperature: -10°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 047969-TEA1501
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1501
Package Type Other; 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372639-ICE5AR4780BZSXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 15 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details