Manufacturer: NXP
Win Source Part Number: 363410-TDA9965HL/C3
Packaging: Reel - TR
Type: CCD (Charged Coupled Device)
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V
Sampling Rate: 30M
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC ADC 12-BIT 30MSPS 48-LQFP Product overview: TDA9965HL/C3 from NXP Semiconductors is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TDA9965HL/C3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 363410-TDA9965HL/C3 | 768-TDA9965HL/C3 |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TDA9965HL/C3 | Analog-to-Digital Converter IC |
| Interface Type | Serial; Serial | Serial |
| Package Type | QFP; 48-LQFP (7x7) | Reel - TR |
| Packing Method | Tape Reel; Reel - TR | Reel - TR |