NXP Semiconductors Linear - Linear - Video Processing - TDA9881TS/V2 TDA9881TS/V2

Description
Manufacturer: NXP Win Source Part Number: 053106-TDA9881TS/V2 Packaging: Reel - TR Type: Demodulator Applications: Set-Top Boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 053106-TDA9881TS/V2 Packaging: Reel - TR Type: Demodulator Applications: Set-Top Boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - TDA9881TS/V2 - 053106-TDA9881TS/V2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - TDA9881TS/V2
053106-TDA9881TS/V2
Linear - Linear - Video Processing - TDA9881TS/V2 053106-TDA9881TS/V2
Manufacturer: NXP Win Source Part Number: 053106-TDA9881TS/V2 Packaging: Reel - TR Type: Demodulator Applications: Set-Top Boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 053106-TDA9881TS/V2
Packaging: Reel - TR
Type: Demodulator
Applications: Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Video Processing Ic - 684-TDA9881TS/V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Video Processing Ic
684-TDA9881TS/V2
SSOP Video Processing Ic 684-TDA9881TS/V2
IC IF-PLL DEMOD 24-SSOP Product overview: TDA9881TS/V2 from NXP Semiconductors is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA9881TS/V2 can be used for catalog matching and distributor lookup.

IC IF-PLL DEMOD 24-SSOP Product overview: TDA9881TS/V2 from NXP Semiconductors is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA9881TS/V2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Video Processor ICs Video Processor ICs
Product Number 053106-TDA9881TS/V2 684-TDA9881TS/V2
Product Name Linear - Linear - Video Processing - TDA9881TS/V2 SSOP Video Processing Ic
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

 - SI2165-D-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 36-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
5 suppliers
Graphics Controllers - 2067877 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - ICS662M-03-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers