NXP Semiconductors RF Demodulators - TDA9801/V1 TDA9801/V1

Description
Manufacturer: NXP Win Source Part Number: 053494-TDA9801/V1 Packaging: Tube/Rail Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-DIP Purpose: Demodulator, Detector Supply Voltage - Operating: 4.5 V to 9.9 V Operating Supply Current: 70mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 053494-TDA9801/V1 Packaging: Tube/Rail Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-DIP Purpose: Demodulator, Detector Supply Voltage - Operating: 4.5 V to 9.9 V Operating Supply Current: 70mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - TDA9801/V1 - 053494-TDA9801/V1 - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - TDA9801/V1
053494-TDA9801/V1
RF Demodulators - TDA9801/V1 053494-TDA9801/V1
Manufacturer: NXP Win Source Part Number: 053494-TDA9801/V1 Packaging: Tube/Rail Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-DIP Purpose: Demodulator, Detector Supply Voltage - Operating: 4.5 V to 9.9 V Operating Supply Current: 70mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 053494-TDA9801/V1
Packaging: Tube/Rail
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-DIP
Purpose: Demodulator, Detector
Supply Voltage - Operating: 4.5 V to 9.9 V
Operating Supply Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 053494-TDA9801/V1
Product Name RF Demodulators - TDA9801/V1
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details