Amplifier IC 2-Channel (Stereo) Class B 20-HSOP
IC AMP CLASS B STEREO 55W 20HSOP Product overview: TDA8566TH/N2,512 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8566TH/N2,512
Win Source Part Number: 1170955-TDA8566TH/N2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class B
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 55W x 2 @ 2Ohm
Voltage - Supply: 6V ~ 18V
Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: 20-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: 568-3485-5,935268739
Base Product Number: TDA856
Product Status: Obsolete
Amplifier IC 2-Channel (Stereo) Class B 20-HSOP
IC AMP CLASS B STEREO 55W 20HSOP
IC AMP CLASS B STEREO 55W 20HSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 568-3485-5-ND | 742-TDA8566TH/N2,512 | 1170955-TDA8566TH/N2,512 | TDA8566TH/N2,512 | TDA8566TH/N2,512 | TDA8566TH/N2,512 |
| Product Name | Audio Amplifiers | 55W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | ||
| Output Power | 55 watts | 55 watts | 55 watts | 55 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |