Overture Audio Power Amplifier Series Dual 40-Watt Audio Power Amplifier with Mute 15-TO-220 0 to 70
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15 Isolated
Dual 40W Audio Amp, 28V Dual Supply, 8R Load, TO-220 Product overview: LM4766TF/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40W, 28V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 40W, 28V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4766TF/NOPB can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 40W TO220-15
IC AMP AB STEREO 40W TO220-15
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15 Isolated
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4766TF/NOPB | LM4766TF/NOPB-ND | 742-LM4766TF/NOPB | LM4766TF/NOPB | LM4766TF/NOPB | LM4766TF/NOPB |
| Product Name | LM4766 Overture Audio Power Amplifier Series Dual 40-Watt Audio Power Amplifier with Mute | Audio Amplifiers | Dual 40W 28V TO-220 Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 20 to 66 volts | 20 to 60 volts | 20 to 60 volts | 30 to 20 volts | 20 to 30 volts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Package Type | TO-220 | TO-220; TO-220-15 Isolated Tab, Formed Leads | Rail/Tube | TO-220; TO-220-15 Isolated Tab, Formed Leads | TO-220; TO-220-15 Isolated Tab, Formed Leads | |
| Features | Thermal Shutdown Protection | |||||
| Output Power | 40 watts | 40 watts | 40 watts |