NXP Semiconductors Interface - Interface - Specialized - TDA8035HN/C1 TDA8035HN/C1

Description
Manufacturer: NXP Win Source Part Number: 092159-TDA8035HN/C1 Packaging: Tray Mounting: Surface Mount Family Name: TDA8035HN Categories: Integrated Circuits Status: Active Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 1.8V, 3V, 5V Alternative Parts (Cross-Reference): TDA8035HN/C1,118; TDA8035HN/C1,151; TDA8035HN/C1,157; TDA8035HN/C2/S1QL; Introduction Date: April 19, 2011 ECCN: EAR99 Country of Origin: Philippines, China, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 092159-TDA8035HN/C1 Packaging: Tray Mounting: Surface Mount Family Name: TDA8035HN Categories: Integrated Circuits Status: Active Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 1.8V, 3V, 5V Alternative Parts (Cross-Reference): TDA8035HN/C1,118; TDA8035HN/C1,151; TDA8035HN/C1,157; TDA8035HN/C2/S1QL; Introduction Date: April 19, 2011 ECCN: EAR99 Country of Origin: Philippines, China, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TDA8035HN/C1 - 092159-TDA8035HN/C1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TDA8035HN/C1
092159-TDA8035HN/C1
Interface - Interface - Specialized - TDA8035HN/C1 092159-TDA8035HN/C1
Manufacturer: NXP Win Source Part Number: 092159-TDA8035HN/C1 Packaging: Tray Mounting: Surface Mount Family Name: TDA8035HN Categories: Integrated Circuits Status: Active Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 1.8V, 3V, 5V Alternative Parts (Cross-Reference): TDA8035HN/C1,118; TDA8035HN/C1,151; TDA8035HN/C1,157; TDA8035HN/C2/S1QL; Introduction Date: April 19, 2011 ECCN: EAR99 Country of Origin: Philippines, China, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 092159-TDA8035HN/C1
Packaging: Tray
Mounting: Surface Mount
Family Name: TDA8035HN
Categories: Integrated Circuits
Status: Active
Case / Package: 32-HVQFN (5x5)
Supply Voltage - Operating: 1.8V, 3V, 5V
Alternative Parts (Cross-Reference): TDA8035HN/C1,118; TDA8035HN/C1,151; TDA8035HN/C1,157; TDA8035HN/C2/S1QL;
Introduction Date: April 19, 2011
ECCN: EAR99
Country of Origin: Philippines, China, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3.3V 450mW Interface Transceiver IC - 754-TDA8035HN/C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 450mW Interface Transceiver IC
754-TDA8035HN/C1
3.3V 450mW Interface Transceiver IC 754-TDA8035HN/C1
Smart Card Interface 3.3V 450mW 32-Pin HVQFN EP / IC SMARD CARD INTERFACE 32HVQFN Product overview: TDA8035HN/C1 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 450mW. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 450mW, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TDA8035HN/C1 can be used for catalog matching and distributor lookup.

Smart Card Interface 3.3V 450mW 32-Pin HVQFN EP / IC SMARD CARD INTERFACE 32HVQFN Product overview: TDA8035HN/C1 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 450mW. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 450mW, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TDA8035HN/C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 092159-TDA8035HN/C1 754-TDA8035HN/C1
Product Name Interface - Interface - Specialized - TDA8035HN/C1 3.3V 450mW Interface Transceiver IC
Supply Voltage Other; 1.8V~ 3V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7097913 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers