Manufacturer: NXP
Win Source Part Number: 107745-TDA8024T/C1,1
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SO
Supply Voltage - Operating: 2.7 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 28SO
IC INTERFACE SPECIALIZED 28SO
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 107745-TDA8024T/C1,118 | TDA8024T/C1,118 | TDA8024T/C1,118 | TDA8024T/C1,118 |
| Product Name | Interface - Interface - Specialized - TDA8024T/C1,118 | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 2.7 V ~ 6.5 V | Other | Other; 2.7V ~ 6.5V |