NXP Semiconductors Interface Transceiver IC TDA8020HL

Description
IC SMART CARD INTERFACE 32LQFP Product overview: TDA8020HL from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TDA8020HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SMART CARD INTERFACE 32LQFP Product overview: TDA8020HL from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TDA8020HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-TDA8020HL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-TDA8020HL
Interface Transceiver IC 754-TDA8020HL
IC SMART CARD INTERFACE 32LQFP Product overview: TDA8020HL from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TDA8020HL can be used for catalog matching and distributor lookup.

IC SMART CARD INTERFACE 32LQFP Product overview: TDA8020HL from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TDA8020HL can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - TDA8020HL - 216050-TDA8020HL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TDA8020HL
216050-TDA8020HL
Interface - Interface - Specialized - TDA8020HL 216050-TDA8020HL
Manufacturer: NXP Win Source Part Number: 216050-TDA8020HL Packaging: Reel - TR Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 216050-TDA8020HL
Packaging: Reel - TR
Applications: Smart Card
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-TDA8020HL 216050-TDA8020HL
Product Name Interface Transceiver IC Interface - Interface - Specialized - TDA8020HL
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1897611 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Hex buffer with open-drain outputs - 74AHCT07APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details