NXP Semiconductors 5 V Clock and Timing IC TDA6651ATT

Description
5 V mixer/oscillator and low noise PLL synthesizer for hybrid terrestrial tuner (digital and analog) Product overview: TDA6651ATT from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5 V, Clock and Timing IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-TDA6651ATT can be used for catalog matching and distributor lookup.
Request a Quote
Description
5 V mixer/oscillator and low noise PLL synthesizer for hybrid terrestrial tuner (digital and analog) Product overview: TDA6651ATT from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5 V, Clock and Timing IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-TDA6651ATT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 V Clock and Timing IC - 686-TDA6651ATT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 V Clock and Timing IC
686-TDA6651ATT
5 V Clock and Timing IC 686-TDA6651ATT
5 V mixer/oscillator and low noise PLL synthesizer for hybrid terrestrial tuner (digital and analog) Product overview: TDA6651ATT from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5 V, Clock and Timing IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-TDA6651ATT can be used for catalog matching and distributor lookup.

5 V mixer/oscillator and low noise PLL synthesizer for hybrid terrestrial tuner (digital and analog) Product overview: TDA6651ATT from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5 V, Clock and Timing IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-TDA6651ATT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 686-TDA6651ATT
Product Name 5 V Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1339516-RV-3028-C7 32.768KHZ 1PPM-TA-QA - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers
Programmable Timers and Oscillators - 1727-8159-2-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers
NE556 Dual Precision Timer - NE556DR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
7 suppliers