NXP Semiconductors Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TDA6650ATT TDA6650ATT

Description
Manufacturer: NXP Win Source Part Number: 1266111-TDA6650ATT Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1266111-TDA6650ATT Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TDA6650ATT
1266111-TDA6650ATT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TDA6650ATT 1266111-TDA6650ATT
Manufacturer: NXP Win Source Part Number: 1266111-TDA6650ATT Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1266111-TDA6650ATT
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
5 V Clock and Timing IC - 728-TDA6650ATT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 V Clock and Timing IC
728-TDA6650ATT
5 V Clock and Timing IC 728-TDA6650ATT
5 V mixer/oscillator and low noise PLL synthesizer for hybrid terrestrial tuner (digital and analog) Product overview: TDA6650ATT from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5 V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TDA6650ATT can be used for catalog matching and distributor lookup.

5 V mixer/oscillator and low noise PLL synthesizer for hybrid terrestrial tuner (digital and analog) Product overview: TDA6650ATT from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5 V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TDA6650ATT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1266111-TDA6650ATT 728-TDA6650ATT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TDA6650ATT 5 V Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers
Clocks and timing solutions - CYPRESS™ Clock generators - CY2292FXC - CY2292FXC - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-DSO-16
View Details
6 suppliers