NXP Semiconductors 5 V Clock and Timing IC TDA6500TT

Description
5 V mixer/oscillator and synthesizer for PAL and NTSC standards Product overview: TDA6500TT from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5 V, Clock and Timing IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA6500TT can be used for catalog matching and distributor lookup.
Request a Quote
Description
5 V mixer/oscillator and synthesizer for PAL and NTSC standards Product overview: TDA6500TT from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5 V, Clock and Timing IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA6500TT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 V Clock and Timing IC - 684-TDA6500TT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 V Clock and Timing IC
684-TDA6500TT
5 V Clock and Timing IC 684-TDA6500TT
5 V mixer/oscillator and synthesizer for PAL and NTSC standards Product overview: TDA6500TT from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5 V, Clock and Timing IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA6500TT can be used for catalog matching and distributor lookup.

5 V mixer/oscillator and synthesizer for PAL and NTSC standards Product overview: TDA6500TT from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5 V, Clock and Timing IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA6500TT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 684-TDA6500TT
Product Name 5 V Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
TLC555 Low Power Timer - TLC555IP - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
6 suppliers
Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details