- RF Receiver ASK, FSK 302MHz ~ 320MHz -111dBm 20kbps Not Included PG-TSSOP-28-1
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | TDA5231XUMA1 |
| Product Name | RF Receivers |
| Package Type | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) |
| Features | RoHS |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Sensitivity | -111 dBm |