Manufacturer: NXP
Win Source Part Number: 215870-TDA3617J
Packaging: Tube/Rail
Applications: Processor
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 9-PDBS
Supply Voltage - Operating: 9.5 V to 17.5 V
Operating Supply Current: 5μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC MULT VOLT REG 9-SIL Product overview: TDA3617J from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TDA3617J can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 215870-TDA3617J | 761-TDA3617J |
| Product Name | PMIC - PMIC - Power Management - Specialized - TDA3617J | Power Management IC |
| Package Type | Other; 9-PDBS | Other; Tube/Rail |