Manufacturer: NXP
Win Source Part Number: 796540-TDA20143/2,51
Packaging: Reel package
Type: Tuner
Package: 28-VFQFN Exposed Pad
Applications: Set-Top Boxes, TV
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: TDA20143/2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HVQFN (5x5)
Alternative Parts (Cross-Reference): MAX2117CTI+T; MAX2117CTI+; FS2501; STB6100T;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC VIDEO TUNER 28HVQFN Product overview: TDA20143/2,518 from NXP Semiconductors is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA20143/2,518 can be used for catalog matching and distributor lookup.
IC VIDEO TUNER 28HVQFN
Video Tuner IC 28-HVQFN (5x5) Package
IC VIDEO TUNER 28HVQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 796540-TDA20143/2,518 | 684-TDA20143/2,518 | TDA20143/2,518 | TDA20143/2,518 | TDA20143/2,518 |
| Product Name | Linear - Linear - Video Processing - TDA20143/2,518 | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |