Manufacturer: NXP
Win Source Part Number: 134728-TDA1599T/V3,5
Packaging: Tube/Rail
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SO
Purpose: Demodulator, Amplifier
Supply Voltage - Operating: 7.5 V to 12 V
Operating Supply Current: 26mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 134728-TDA1599T/V3,512 |
| Product Name | RF Demodulators - TDA1599T/V3,512 |