Manufacturer: NXP
Win Source Part Number: 757339-TDA1516BQ/N2,
Packaging: Tube
Type: Class B
Mounting Style: Through Hole
Features: Differential Inputs, Mute, Standby
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 13-PDBS
Status: Obsolete
Manufacturer Package: 13-SIP Formed Leads
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: TDA1516
Manufacturer Pack Quantity: 23
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6V ~ 18V
Max Output Power x Channels at Load: 22W x 1 at 3.2Ohm; 12W x 2 at 1.6Ohm
IC AMP B MONO/STEREO 22W 13PDBS Product overview: TDA1516BQ/N2,112 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1516BQ/N2,112
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class B 13-PDBS
IC AMP B MONO/STEREO 22W 13PDBS
IC AMP B MONO/STEREO 22W 13PDBS
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class B 13-PDBS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 757339-TDA1516BQ/N2,112 | 742-TDA1516BQ/N2,112 | 568-1127-5-ND | TDA1516BQ/N2,112 | TDA1516BQ/N2,112 | TDA1516BQ/N2,112 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA1516BQ/N2,112 | 22W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | ||
| Output Power | 22 watts | 22 watts | 22 watts | 22 watts | ||
| Operation Class | Class B | Class B | Class B | |||
| RoHS Compliant | RoHS | RoHS |