PowerPC e6500 Microprocessor IC QorIQ T4 24 Core, 64-Bit 1.8GHz 1932-FCPBGA (45x45)
PowerPC e6500 Microprocessor IC QorIQ T4 24 Core, 64-Bit 1.8GHz 1932-FCPBGA (45x45)
IC MPU QORIQ T4 1.8GHZ 1932BGA
QORIQ 64B POWER 24X 1.8GHZ THR
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | T4241NSN7TTB-ND | T4241NSN7TTB | T4241NSN7TTB | T4241NSN7TTB |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 24 Core, 64-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e6500 | PowerPC e6500 | PowerPC; PowerPC e6500 | PowerPC; PowerPC e6500 |
| Supply Voltage | 1.8V; 2.5V | |||
| Package Type | Other; 1932-BBGA, FCBGA | BGA; Other; 1932-BBGA, FCBGA |