PowerPC e6500 Microprocessor IC QorIQ T4 4 Core, 64-Bit 1.8GHz 1932-FCPBGA (45x45)
IC MPU QORIQ T4 1.8GHZ 1932BGA
PowerPC e6500 Microprocessor IC QorIQ T4 4 Core, 64-Bit 1.8GHz 1932-FCPBGA (45x45)
QORIQ 64B POWER ARCH 8X 1.67GH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | T4080NSN7QTB-ND | T4080NSN7QTB | T4080NSN7QTB | T4080NSN7QTB |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 4 Core, 64-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e6500 | PowerPC; PowerPC e6500 | PowerPC e6500 | PowerPC; PowerPC e6500 |
| Package Type | Other; 1932-BBGA, FCBGA | BGA; Other; 1932-BBGA, FCBGA | ||
| Pin Count | 1932 |