IC MPU QORIQ T1 1.5GHZ 780FCPBGA Product overview: T1022NXE7WQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-T1022NXE7WQB can be used for catalog matching and distributor lookup.
PowerPC e5500 Microprocessor IC QorIQ T1 2 Core, 64-Bit 1.5GHz 780-FCPBGA (23x23)
Manufacturer: NXP
Win Source Part Number: 935879-T1022NXE7WQB
Series: QorIQ T1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.5GHz 780-FCPBGA (23x23)
Core Processor: PowerPC e5500
Speed: 1.5GHz
Package: 780-FBGA, FCBGA
Package: Tray
Family Name: T1022NXE7
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU QORIQ T1 1.5GHZ 780FCPBGA
PowerPC e5500 Microprocessor IC QorIQ T1 2 Core, 64-Bit 1.5GHz 780-FCPBGA (23x23)
Microprocessors - MPU QorIQ, 2x e5500, 1500MHz, DDR3L/4, W/ Crypto, No Switch, -40 to 105
QORIQ 2X E5500 1500MHZ DDR3L/
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-T1022NXE7WQB | T1022NXE7WQB-ND | 935879-T1022NXE7WQB | T1022NXE7WQB | T1022NXE7WQB | T1022NXE7WQB | T1022NXE7WQB |
| Product Name | 1.5GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - T1022NXE7WQB | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors - MPU | Embedded - Microprocessors |
| Microprocessor Family | QorIQ T1022 | PowerPC; PowerPC e5500 | PowerPC; PowerPC e5500 | PowerPC e5500 | PowerPC; PowerPC e5500 | ||
| Supply Voltage | 1 V | ||||||
| Package Type | Other; Tray | Other; 780-FBGA, FCBGA | P-BGA; Other; 780-FCPBGA (23x23) | BGA; Other; 780-FBGA, FCBGA | |||
| Pin Count | 780 | 780 |